Richardson RFPD RF Power Transistor D2254UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2254UK is a metal gate RF silicon FET in a DBC4 package, rated for 10W output power at 12.5V and up to 1GHz. It features a minimum power gain of 10 dB, drain efficiency of 40%, and reverse transfer capacitance of 2 pF. The device supports push-pull operation with common-source terminals and low noise performance. Absolute maximum ratings include 40V drain-source breakdown voltage, 29W power dissipation, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 6.0°C/W. The part is RoHS compliant and gold metallised.

Datasheet Summary
Powered by GS/AI

The D2254UK is a metal gate RF silicon FET in a DBC4 package, rated for 10W output power at 12.5V and up to 1GHz. It features a minimum power gain of 10 dB, drain efficiency of 40%, and reverse transfer capacitance of 2 pF. The device supports push-pull operation with common-source terminals and low noise performance. Absolute maximum ratings include 40V drain-source breakdown voltage, 29W power dissipation, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 6.0°C/W. The part is RoHS compliant and gold metallised.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2254UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2254UK
RF Power Transistor D2254UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2254UK
Product Name RF Power Transistor
Output Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D5006UK - Richardson RFPD
Specs
Output Power 150 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - VRF150 - Richardson RFPD
Specs
Output Power 150 watts
Power Gain 18 dB
Operating Frequency 30 to 150 MHz
View Details
RF Power Transistor - DU1215S - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 9.5 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D1094UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details