Richardson RFPD RF Power Transistor D1012UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1012UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 500 MHz, capable of 100W output at 28V. It features a push-pull configuration with two drain terminals and two gate terminals, mounted in a case measuring 13.97 mm by 5.72 mm by 30.48 mm, with a maximum thermal resistance of 0.6°C/W. The device has a drain-source breakdown voltage of 70V, a maximum drain current of 15A per side, and operates at a maximum junction temperature of 200°C. It provides a minimum power gain of 10 dB, 50% drain efficiency at 1.2A quiescent current, and a load mismatch tolerance up to 20:1 at 500 MHz. The part is RoHS compliant and contains beryllium oxide in its ceramic interface, requiring careful handling. Input capacitance is 180 pF, output capacitance is 90 pF, and reverse transfer capacitance is 7.5 pF at 1 MHz.

Datasheet Summary
Powered by GS/AI

The D1012UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 500 MHz, capable of 100W output at 28V. It features a push-pull configuration with two drain terminals and two gate terminals, mounted in a case measuring 13.97 mm by 5.72 mm by 30.48 mm, with a maximum thermal resistance of 0.6°C/W. The device has a drain-source breakdown voltage of 70V, a maximum drain current of 15A per side, and operates at a maximum junction temperature of 200°C. It provides a minimum power gain of 10 dB, 50% drain efficiency at 1.2A quiescent current, and a load mismatch tolerance up to 20:1 at 500 MHz. The part is RoHS compliant and contains beryllium oxide in its ceramic interface, requiring careful handling. Input capacitance is 180 pF, output capacitance is 90 pF, and reverse transfer capacitance is 7.5 pF at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1012UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1012UK
RF Power Transistor D1012UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1012UK
Product Name RF Power Transistor
Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2015UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2006UK - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1040UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 16 dB
Operating Frequency 88 to 108 MHz
View Details
RF Power Transistor - DU1215S - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 9.5 dB
Operating Frequency 2 to 175 MHz
View Details