Richardson RFPD RF Power Transistor AFV121KGSR5

Description
This RF power transistor is designed for pulse applications operating at frequencies from 960 to 1215 MHz, such as distance measuring equipment (DME), secondary radars and high power transponders for air traffic control. This device is suitable for use in pulse applications with large duty cycles and long pulses, including Mode S ELM.
Request a Quote Datasheet
Description
This RF power transistor is designed for pulse applications operating at frequencies from 960 to 1215 MHz, such as distance measuring equipment (DME), secondary radars and high power transponders for air traffic control. This device is suitable for use in pulse applications with large duty cycles and long pulses, including Mode S ELM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - AFV121KGSR5 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
AFV121KGSR5
RF Power Transistor AFV121KGSR5
This RF power transistor is designed for pulse applications operating at frequencies from 960 to 1215 MHz, such as distance measuring equipment (DME), secondary radars and high power transponders for air traffic control. This device is suitable for use in pulse applications with large duty cycles and long pulses, including Mode S ELM.

This RF power transistor is designed for pulse applications operating at frequencies from 960 to 1215 MHz, such as distance measuring equipment (DME), secondary radars and high power transponders for air traffic control. This device is suitable for use in pulse applications with large duty cycles and long pulses, including Mode S ELM.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number AFV121KGSR5
Product Name RF Power Transistor
Package Type Ceramic Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G08H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.5 dB
View Details
RF Power Transistor - D2004UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - A2T09D400-23NR6 - Richardson RFPD
Specs
Package Type Plastic Flangeless
Power Gain 17.8 dB
Output Power 93 watts
View Details
RF Power Transistor - D5001UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details