Richardson RFPD RF Power Transistor D1009UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1009UK is a metal gate RF silicon FET designed for HF/VHF/UHF communication applications from 1 MHz to 500 MHz. It is packaged in a through-hole format with dimensions of 19.05 mm by 10.77 mm and features a gold metallized surface. The device operates with a maximum drain-source voltage of 70 V, a maximum gate-source voltage of ±20 V, and a maximum junction temperature of 200°C. It delivers a minimum power gain of 10 dB and drain efficiency of 50% at 28 V and 2 A bias. Thermal resistance from junction to case is 0.45°C/W. The part is RoHS compliant, though its ceramic substrate contains toxic beryllium oxide, requiring careful handling. It supports push-pull configurations and exhibits high load mismatch tolerance up to 20:1 at 400 MHz.

Datasheet Summary
Powered by GS/AI

The D1009UK is a metal gate RF silicon FET designed for HF/VHF/UHF communication applications from 1 MHz to 500 MHz. It is packaged in a through-hole format with dimensions of 19.05 mm by 10.77 mm and features a gold metallized surface. The device operates with a maximum drain-source voltage of 70 V, a maximum gate-source voltage of ±20 V, and a maximum junction temperature of 200°C. It delivers a minimum power gain of 10 dB and drain efficiency of 50% at 28 V and 2 A bias. Thermal resistance from junction to case is 0.45°C/W. The part is RoHS compliant, though its ceramic substrate contains toxic beryllium oxide, requiring careful handling. It supports push-pull configurations and exhibits high load mismatch tolerance up to 20:1 at 400 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1009UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1009UK
RF Power Transistor D1009UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1009UK
Product Name RF Power Transistor
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2213UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 2000 MHz
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2019UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details