Richardson RFPD RF Power Transistor D1013UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1013UK is a metal gate silicon RF DMOS FET designed for broad band amplifier applications from 1 MHz to 1 GHz. It comes in a hermetically sealed ceramic package with a metal flange measuring 16.51 mm by 6.35 mm. The device offers a minimum power gain of 13 dB, a drain efficiency of 50% at 28 V and 0.2 A, and can dissipate up to 50 W. It has a maximum junction temperature of 200°C and a thermal resistance of 3.5°C/W. The part is RoHS compliant and contains a beryllium oxide ceramic insulator making it hazardous if damaged. It meets the absolute maximum ratings of 70 V drain-source breakdown voltage and ±20 V gate-source voltage.

Datasheet Summary
Powered by GS/AI

The D1013UK is a metal gate silicon RF DMOS FET designed for broad band amplifier applications from 1 MHz to 1 GHz. It comes in a hermetically sealed ceramic package with a metal flange measuring 16.51 mm by 6.35 mm. The device offers a minimum power gain of 13 dB, a drain efficiency of 50% at 28 V and 0.2 A, and can dissipate up to 50 W. It has a maximum junction temperature of 200°C and a thermal resistance of 3.5°C/W. The part is RoHS compliant and contains a beryllium oxide ceramic insulator making it hazardous if damaged. It meets the absolute maximum ratings of 70 V drain-source breakdown voltage and ±20 V gate-source voltage.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1013UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1013UK
RF Power Transistor D1013UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1013UK
Product Name RF Power Transistor
Output Power 20 watts
Unlock Full Specs
to access all available technical data