Richardson RFPD RF Power Transistor D2230UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2230UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 2 GHz. It is housed in a F-0127 ceramic package with dimensions of 5.50 mm ± 0.15 mm in length and 2.313 mm in height. The device supports a maximum drain-source breakdown voltage of 40 V, a gate-source breakdown voltage of ±20 V, and a continuous drain current of 4 A. It dissipates up to 17.5 W with a maximum junction temperature of 200°C. Thermal resistance from junction to case is 6°C/W. Electrical performance includes a minimum power gain of 10 dB, drain efficiency of 40% at 12.5 V and 0.2 A, and low input, output, and reverse transfer capacitances of 24 pF, 20 pF, and 2 pF respectively, all measured at 1 MHz. Input and output pins are configured for single-ended operation with bonded sources and drains.

Datasheet Summary
Powered by GS/AI

The D2230UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 2 GHz. It is housed in a F-0127 ceramic package with dimensions of 5.50 mm ± 0.15 mm in length and 2.313 mm in height. The device supports a maximum drain-source breakdown voltage of 40 V, a gate-source breakdown voltage of ±20 V, and a continuous drain current of 4 A. It dissipates up to 17.5 W with a maximum junction temperature of 200°C. Thermal resistance from junction to case is 6°C/W. Electrical performance includes a minimum power gain of 10 dB, drain efficiency of 40% at 12.5 V and 0.2 A, and low input, output, and reverse transfer capacitances of 24 pF, 20 pF, and 2 pF respectively, all measured at 1 MHz. Input and output pins are configured for single-ended operation with bonded sources and drains.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2230UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2230UK
RF Power Transistor D2230UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2230UK
Product Name RF Power Transistor
Output Power 5 watts
Unlock Full Specs
to access all available technical data