Richardson RFPD RF Power Transistor D5006UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D5006UK is a metal gate RF silicon FET designed for high-power amplification in HF/VHF/UHF communications from 1 MHz to 200 MHz. It is housed in a ceramic package with a gold metallized flange, measuring 9.09 mm by 19.3 mm by 45.72 mm. The device offers a minimum power gain of 13 dB, a drain efficiency of 40% at 50 V and 0.7 A quiescent current, and a drain-source breakdown voltage of 125 V with a maximum power dissipation of 220 W. Thermal resistance from junction to case is 0.8 °C/W. It meets RoHS compliance. The ceramic between leads and flange contains toxic beryllium oxide, requiring careful handling to avoid dust exposure.

Datasheet Summary
Powered by GS/AI

The D5006UK is a metal gate RF silicon FET designed for high-power amplification in HF/VHF/UHF communications from 1 MHz to 200 MHz. It is housed in a ceramic package with a gold metallized flange, measuring 9.09 mm by 19.3 mm by 45.72 mm. The device offers a minimum power gain of 13 dB, a drain efficiency of 40% at 50 V and 0.7 A quiescent current, and a drain-source breakdown voltage of 125 V with a maximum power dissipation of 220 W. Thermal resistance from junction to case is 0.8 °C/W. It meets RoHS compliance. The ceramic between leads and flange contains toxic beryllium oxide, requiring careful handling to avoid dust exposure.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D5006UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D5006UK
RF Power Transistor D5006UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D5006UK
Product Name RF Power Transistor
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2241UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - MRF275L - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 8.8 dB
Operating Frequency 2 to 500 MHz
View Details
RF Power Transistor - D2020UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1094UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details