Richardson RFPD RF Power Transistor A5G26H605W19NR3

Description
The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN transistor designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2496 to 2690 MHz. The A5G26H605W19N has high terminal impedances for optimal broadband performance and improved linearized error vector magnitude with next generation 5G signals. The A5G26H605W19N is able to withstand extremely high level output VSWR and broadband operating conditions.
Request a Quote
Description
The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN transistor designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2496 to 2690 MHz. The A5G26H605W19N has high terminal impedances for optimal broadband performance and improved linearized error vector magnitude with next generation 5G signals. The A5G26H605W19N is able to withstand extremely high level output VSWR and broadband operating conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN amplifier designed for cellular base station applications requiring wide instantaneous bandwidth in the 2496 MHz to 2690 MHz frequency range. It is housed in an OM-780-4S4S plastic package with an exposed source terminal on the backside. The device operates with a 48 Vdc drain supply voltage and achieves a typical power gain of 15.1 dB at 2620 MHz with 52.5% drain efficiency under W-CDMA conditions. It supports input signal peak-to-average power ratios up to 9.9 dB and maintains adjacent channel power ratio performance of -30.0 dBc or better across the band. The amplifier exhibits robustness against high output VSWR and is tested for ESD performance per Human Body Model Class 1B and Charge Device Model C3. It meets moisture sensitivity level 3 per JESD22-A113 and operates within a case temperature range of -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN amplifier designed for cellular base station applications requiring wide instantaneous bandwidth in the 2496 MHz to 2690 MHz frequency range. It is housed in an OM-780-4S4S plastic package with an exposed source terminal on the backside. The device operates with a 48 Vdc drain supply voltage and achieves a typical power gain of 15.1 dB at 2620 MHz with 52.5% drain efficiency under W-CDMA conditions. It supports input signal peak-to-average power ratios up to 9.9 dB and maintains adjacent channel power ratio performance of -30.0 dBc or better across the band. The amplifier exhibits robustness against high output VSWR and is tested for ESD performance per Human Body Model Class 1B and Charge Device Model C3. It meets moisture sensitivity level 3 per JESD22-A113 and operates within a case temperature range of -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - A5G26H605W19NR3 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
A5G26H605W19NR3
RF Power Transistor A5G26H605W19NR3
The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN transistor designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2496 to 2690 MHz. The A5G26H605W19N has high terminal impedances for optimal broadband performance and improved linearized error vector magnitude with next generation 5G signals. The A5G26H605W19N is able to withstand extremely high level output VSWR and broadband operating conditions.

The A5G26H605W19N is an 85 W asymmetrical Doherty RF power GaN transistor designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2496 to 2690 MHz. The A5G26H605W19N has high terminal impedances for optimal broadband performance and improved linearized error vector magnitude with next generation 5G signals. The A5G26H605W19N is able to withstand extremely high level output VSWR and broadband operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A5G26H605W19NR3
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2015UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D2220UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - DU2805S - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 11 dB
View Details
RF Power Transistor - DU2880T - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 13 dB
Output Power 80 watts
View Details