Richardson RFPD RF Power Transistor DU2805S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU2805S is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 2 to 175 MHz at 28 V supply voltage, delivering 5 W of saturated output power. It features a DMOS structure with low input and output capacitances, offering a power gain of 11 dB and 55% drain efficiency at 175 MHz. The device is housed in a package with dimensions of 24.64-24.89 mm by 18.29-18.54 mm, rated for a maximum drain-source voltage of 65 V, gate-source voltage of 20 V, and power dissipation of 15.8 W. Thermal resistance from junction to case is 11.1 °C/W. It is RoHS compliant and specified for junction temperatures up to 200 °C.

Datasheet Summary
Powered by GS/AI

The DU2805S is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 2 to 175 MHz at 28 V supply voltage, delivering 5 W of saturated output power. It features a DMOS structure with low input and output capacitances, offering a power gain of 11 dB and 55% drain efficiency at 175 MHz. The device is housed in a package with dimensions of 24.64-24.89 mm by 18.29-18.54 mm, rated for a maximum drain-source voltage of 65 V, gate-source voltage of 20 V, and power dissipation of 15.8 W. Thermal resistance from junction to case is 11.1 °C/W. It is RoHS compliant and specified for junction temperatures up to 200 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - DU2805S - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
DU2805S
RF Power Transistor DU2805S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number DU2805S
Product Name RF Power Transistor
Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1005UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2009UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2214UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2230UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details