Richardson RFPD RF Power Transistor D2015UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2015UK is a metal gate RF silicon FET in a SOT171 package, measuring 10.92 mm × 5.84 mm × 2.54 mm, designed for VHF/UHF communications and broadband amplification from DC to 2 GHz. It operates at 28 V with 5 W output power at 500 MHz, provides a minimum gain of 13 dB, and features a drain efficiency of 40%. The device has a maximum power dissipation of 29 W, a junction-to-case thermal resistance of 6.0°C/W, and supports a drain-source breakdown voltage of 65 V. It is RoHS compliant and includes a beryllium oxide ceramic insulator. Pin 1, 2, 5, and 6 are sources, pin 3 is the gate, and pin 4 is the drain.

Datasheet Summary
Powered by GS/AI

The D2015UK is a metal gate RF silicon FET in a SOT171 package, measuring 10.92 mm × 5.84 mm × 2.54 mm, designed for VHF/UHF communications and broadband amplification from DC to 2 GHz. It operates at 28 V with 5 W output power at 500 MHz, provides a minimum gain of 13 dB, and features a drain efficiency of 40%. The device has a maximum power dissipation of 29 W, a junction-to-case thermal resistance of 6.0°C/W, and supports a drain-source breakdown voltage of 65 V. It is RoHS compliant and includes a beryllium oxide ceramic insulator. Pin 1, 2, 5, and 6 are sources, pin 3 is the gate, and pin 4 is the drain.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2015UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2015UK
RF Power Transistor D2015UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2015UK
Product Name RF Power Transistor
Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2012UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - VRF157FL - Richardson RFPD
Specs
Output Power 600 watts
Power Gain 17 dB
Operating Frequency 30 to 80 MHz
View Details
RF Power Transistor - D2225UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Output Power 50 watts
Power Gain 7.5 dB
Operating Frequency 400 to 1000 MHz
View Details