The D2220UK is a metal gate RF silicon FET in an SO8 package measuring 4.06 mm by 5.08 mm by 1.27 mm, designed for single-ended RF amplifier applications from 1 MHz to 2 GHz. It has a maximum power dissipation of 17.5 W, a drain-source breakdown voltage of 40 V, and a maximum operating junction temperature of 200°C. The device provides a minimum common source power gain of 10 dB at 5 W output, a drain efficiency of 40% at 12.5 V and 0.2 A bias, and low input, output, and reverse transfer capacitances of 24 pF, 20 pF, and 2 pF respectively at 1 MHz. Thermal resistance from junction to case is rated at a maximum of 6°C/W. It is RoHS compliant and features low noise, simple bias circuits, and high load mismatch tolerance up to 20:1 VSWR at 1 GHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2220UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |