The DU2880T is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 2 to 175 MHz at 28 V supply, delivering 80 W saturated output power. It is packaged in a surface-mount case measuring 25.15 mm maximum length, 18.54 mm maximum width, and 7.49 mm maximum height, with a thermal resistance of 0.85 °C/W. The device has a drain-source breakdown voltage of 65 V, drain-source current rating of 16 A, and power dissipation of 206 W. Electrical characteristics include an input capacitance of 180 pF, output capacitance of 160 pF, reverse capacitance of 32 pF, power gain of 13 dB at 175 MHz, and drain efficiency of 60% at 175 MHz with 60 W output power. It supports a load mismatch tolerance up to 30:1 VSWR and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | DU2880T |
| Product Name | RF Power Transistor |
| Output Power | 80 watts |