Richardson RFPD RF Power Transistor A5G21H605W19NR3

Description
The A5G21H605W19 is a 85 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2110 to 2200 MHz. This part is characterized and performance is guaranteed for applications operating in the 2110 to 2200 MHz band.
Request a Quote
Description
The A5G21H605W19 is a 85 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2110 to 2200 MHz. This part is characterized and performance is guaranteed for applications operating in the 2110 to 2200 MHz band.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A5G21H605W19NR3 is an 85 W asymmetrical Doherty RF power GaN amplifier in an OM-780-4S4S plastic package, designed for cellular base station applications with wide instantaneous bandwidth operation from 2110 MHz to 2200 MHz. It operates at a recommended drain voltage of 48 Vdc, achieves 56.1% drain efficiency at 2110 MHz under W-CDMA signal conditions, and withstands high output VSWR and broadband operating conditions. The device meets moisture sensitivity level 3 per JESD22-A113 and J-STD-020 with a peak reflow temperature of 245 °C. Thermal resistance from channel to case is 0.8 °C/W. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

The A5G21H605W19NR3 is an 85 W asymmetrical Doherty RF power GaN amplifier in an OM-780-4S4S plastic package, designed for cellular base station applications with wide instantaneous bandwidth operation from 2110 MHz to 2200 MHz. It operates at a recommended drain voltage of 48 Vdc, achieves 56.1% drain efficiency at 2110 MHz under W-CDMA signal conditions, and withstands high output VSWR and broadband operating conditions. The device meets moisture sensitivity level 3 per JESD22-A113 and J-STD-020 with a peak reflow temperature of 245 °C. Thermal resistance from channel to case is 0.8 °C/W. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - A5G21H605W19NR3 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
A5G21H605W19NR3
RF Power Transistor A5G21H605W19NR3
The A5G21H605W19 is a 85 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2110 to 2200 MHz. This part is characterized and performance is guaranteed for applications operating in the 2110 to 2200 MHz band.

The A5G21H605W19 is a 85 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 2110 to 2200 MHz. This part is characterized and performance is guaranteed for applications operating in the 2110 to 2200 MHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A5G21H605W19NR3
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1012UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D1034UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D2015UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D2254UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flangeless
Power Gain 10 dB
View Details