Richardson RFPD RF Power Transistor D2214UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2214UK is a metal gate RF silicon FET designed for broadband amplification up to 1 GHz in VHF/UHF communications. It comes in a hermetically sealed package with dimensions of 16.51 mm in length, 6.35 mm in width, and 1.52 mm in height, featuring a gold metallized finish and a metal flange. The device supports a maximum drain-source voltage of 40 V, a drain current of 8 A, and power dissipation of 42 W, with a maximum junction temperature of 200°C. It provides a minimum power gain of 10 dB, drain efficiency of 40% at 12.5 V and 0.4 A, and input, output, and reverse transfer capacitances of 48 pF, 40 pF, and 4 pF respectively at 1 MHz. The part is RoHS compliant, but contains toxic beryllium oxide ceramic in the insulation between leads and flange. Thermal resistance from junction to case is 4.2°C/W.

Datasheet Summary
Powered by GS/AI

The D2214UK is a metal gate RF silicon FET designed for broadband amplification up to 1 GHz in VHF/UHF communications. It comes in a hermetically sealed package with dimensions of 16.51 mm in length, 6.35 mm in width, and 1.52 mm in height, featuring a gold metallized finish and a metal flange. The device supports a maximum drain-source voltage of 40 V, a drain current of 8 A, and power dissipation of 42 W, with a maximum junction temperature of 200°C. It provides a minimum power gain of 10 dB, drain efficiency of 40% at 12.5 V and 0.4 A, and input, output, and reverse transfer capacitances of 48 pF, 40 pF, and 4 pF respectively at 1 MHz. The part is RoHS compliant, but contains toxic beryllium oxide ceramic in the insulation between leads and flange. Thermal resistance from junction to case is 4.2°C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2214UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2214UK
RF Power Transistor D2214UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2214UK
Product Name RF Power Transistor
Output Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - MRF141 - Richardson RFPD
Specs
Output Power 150 watts
Power Gain 18 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2241UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - DU2880V - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D1034UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details