The D2210UK is a metal gate RF silicon FET designed for VHF/UHF communications from DC to 1 GHz, with a maximum power output of 20W at 12.5V and 500MHz. It is packaged in a mechanical case measuring 16.51 mm by 6.35 mm, with a metal flange for heat dissipation. The device features a minimum gain of 10 dB, a drain efficiency of 40% at 1.6A quiescent current, and a thermal resistance from junction to case of 2.5°C/W. Absolute maximum ratings include a 40V drain-source breakdown voltage, ±20V gate-source breakdown voltage, and a maximum operating junction temperature of 200°C. The ceramic body contains beryllium oxide, requiring careful handling to avoid dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2210UK |
| Product Name | RF Power Transistor |
| Output Power | 20 watts |