Richardson RFPD RF Power Transistor D1022UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1022UK is a metal gate RF silicon FET designed for push-pull amplifier applications from 1 MHz to 500 MHz, offering minimum 10 dB power gain and 50% drain efficiency at 100 W output. It features a ceramic package with a metal flange, measuring 18.41 mm by 16.51 mm, and is rated for 292 W power dissipation and 200°C maximum junction temperature. The device has a 70 V drain-source breakdown voltage and 15 A maximum drain current, with input and output capacitances of 180 pF and 90 pF respectively at 1 MHz. It meets RoHS compliance and contains beryllium oxide in its ceramic insulator. Thermal resistance from junction to case is 0.6°C/W.

Datasheet Summary
Powered by GS/AI

The D1022UK is a metal gate RF silicon FET designed for push-pull amplifier applications from 1 MHz to 500 MHz, offering minimum 10 dB power gain and 50% drain efficiency at 100 W output. It features a ceramic package with a metal flange, measuring 18.41 mm by 16.51 mm, and is rated for 292 W power dissipation and 200°C maximum junction temperature. The device has a 70 V drain-source breakdown voltage and 15 A maximum drain current, with input and output capacitances of 180 pF and 90 pF respectively at 1 MHz. It meets RoHS compliance and contains beryllium oxide in its ceramic insulator. Thermal resistance from junction to case is 0.6°C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1022UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1022UK
RF Power Transistor D1022UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1022UK
Product Name RF Power Transistor
Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1034UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - UF2820P - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 100 to 500 MHz
View Details
RF Power Transistor - D5001UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2203UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details