Richardson RFPD RF Power Transistor D1021UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1021UK is a DMOS RF silicon FET designed for broad band amplification from 1 MHz to 400 MHz, suitable for HF/VHF/UHF communications. It is housed in a metal package with a case-compatible footprint measuring 18.41 mm in length, 16.51 mm in width, and 6.45 mm in height, featuring a gold metallized finish and a ceramic beryllium oxide insulator between leads and metal flange. The device supports a maximum power dissipation of 350 W and a junction temperature of 200°C, with a drain-source breakdown voltage of 70 V and a maximum drain current of 20 A per side. It provides a minimum common source power gain of 13 dB, a drain efficiency of 50% at 28 V and 1.6 A quiescent current, and a load mismatch tolerance of up to 20:1 at 400 MHz. Thermal resistance from junction to case is 0.5°C/W.

Datasheet Summary
Powered by GS/AI

The D1021UK is a DMOS RF silicon FET designed for broad band amplification from 1 MHz to 400 MHz, suitable for HF/VHF/UHF communications. It is housed in a metal package with a case-compatible footprint measuring 18.41 mm in length, 16.51 mm in width, and 6.45 mm in height, featuring a gold metallized finish and a ceramic beryllium oxide insulator between leads and metal flange. The device supports a maximum power dissipation of 350 W and a junction temperature of 200°C, with a drain-source breakdown voltage of 70 V and a maximum drain current of 20 A per side. It provides a minimum common source power gain of 13 dB, a drain efficiency of 50% at 28 V and 1.6 A quiescent current, and a load mismatch tolerance of up to 20:1 at 400 MHz. Thermal resistance from junction to case is 0.5°C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1021UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1021UK
RF Power Transistor D1021UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1021UK
Product Name RF Power Transistor
Output Power 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU2880U - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2014UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1030UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D1016UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details