Richardson RFPD RF Power Transistor A2T09D400-23NR6

Description
This 93 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 716 to 960 MHz.
Request a Quote
Description
This 93 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 716 to 960 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2T09D400-23NR6 is a 93 W symmetrical Doherty RF power LDMOS transistor designed for cellular base station applications operating in the 716 to 960 MHz frequency range. It is packaged in an OM-1230-4L2S plastic case with an exposed source terminal on the backside. The device operates with a drain-source voltage up to 70 Vdc and a gate-source voltage range of -6.0 to +10 Vdc. It has a junction-to-case thermal resistance of 0.29 °C/W and can operate with a junction temperature up to 225 °C. The transistor meets ESD protection standards of Human Body Model Class 2, Machine Model Class B, and Charge Device Model Level IV. It is rated for moisture sensitivity level 3 per J-STD-020 and is tested in a symmetrical Doherty configuration for single-carrier W-CDMA applications with Pout = 93 W avg. at 28 Vdc.

Datasheet Summary
Powered by GS/AI

The A2T09D400-23NR6 is a 93 W symmetrical Doherty RF power LDMOS transistor designed for cellular base station applications operating in the 716 to 960 MHz frequency range. It is packaged in an OM-1230-4L2S plastic case with an exposed source terminal on the backside. The device operates with a drain-source voltage up to 70 Vdc and a gate-source voltage range of -6.0 to +10 Vdc. It has a junction-to-case thermal resistance of 0.29 °C/W and can operate with a junction temperature up to 225 °C. The transistor meets ESD protection standards of Human Body Model Class 2, Machine Model Class B, and Charge Device Model Level IV. It is rated for moisture sensitivity level 3 per J-STD-020 and is tested in a symmetrical Doherty configuration for single-carrier W-CDMA applications with Pout = 93 W avg. at 28 Vdc.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - A2T09D400-23NR6 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
A2T09D400-23NR6
RF Power Transistor A2T09D400-23NR6
This 93 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 716 to 960 MHz.

This 93 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 716 to 960 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A2T09D400-23NR6
Product Name RF Power Transistor
Package Type Plastic Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2224UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 7 dB
View Details
RF Power Transistor - D5030UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - D2219UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - D2213UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details