Richardson RFPD RF Power Transistor D2219UK

Description
2½W, 10dB gain @ 1GHz. Excellent surface-mount part for hand-held applications.
Request a Quote
Description
2½W, 10dB gain @ 1GHz. Excellent surface-mount part for hand-held applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

D2219UK is a silicon RF MOSFET in an SO8 package measuring 4.06 mm by 5.08 mm, designed for single-ended RF amplification from 1 MHz to 1 GHz. It provides a minimum gain of 10 dB at 1 GHz under 2.5 W output power and 12.5 V drain bias, with 40% drain efficiency. The device supports input and output capacitances of 12 pF and 10 pF respectively at 1 MHz, and handles a maximum drain current of 2 A and power dissipation of 17.5 W. It features a drain-source breakdown voltage of 40 V and gate-source breakdown voltage of ±20 V, with a maximum junction temperature of 200°C and thermal resistance of 10°C/W. The part is RoHS compliant and gold metallised for reliable surface-mount mounting in HF/VHF/UHF communication systems.

Datasheet Summary
Powered by GS/AI

D2219UK is a silicon RF MOSFET in an SO8 package measuring 4.06 mm by 5.08 mm, designed for single-ended RF amplification from 1 MHz to 1 GHz. It provides a minimum gain of 10 dB at 1 GHz under 2.5 W output power and 12.5 V drain bias, with 40% drain efficiency. The device supports input and output capacitances of 12 pF and 10 pF respectively at 1 MHz, and handles a maximum drain current of 2 A and power dissipation of 17.5 W. It features a drain-source breakdown voltage of 40 V and gate-source breakdown voltage of ±20 V, with a maximum junction temperature of 200°C and thermal resistance of 10°C/W. The part is RoHS compliant and gold metallised for reliable surface-mount mounting in HF/VHF/UHF communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2219UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2219UK
RF Power Transistor D2219UK
2½W, 10dB gain @ 1GHz. Excellent surface-mount part for hand-held applications.

2½W, 10dB gain @ 1GHz. Excellent surface-mount part for hand-held applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2219UK
Product Name RF Power Transistor
Output Power 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2004UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1002UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D1094UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - MRF158 - Richardson RFPD
Specs
Output Power 2 watts
Power Gain 16 dB
Operating Frequency 2 to 500 MHz
View Details