Richardson RFPD RF Power Transistor D5030UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D5030UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 250 MHz, with a push-pull configuration for 400W output at 50V and 175MHz. It features a ceramic package with a gold metallized flange, measuring 19.05 × 10.77 × 5.71 mm, and includes a beryllium oxide insulator requiring careful handling. The device offers a minimum power gain of 16 dB, drain efficiency of 50%, and a maximum junction temperature of 200°C with a thermal resistance of 0.3°C/W. It has a drain-source breakdown voltage of 125V, gate-source breakdown voltage of ±20V, and drain current of 24A per side. It is RoHS compliant and includes input, output, and reverse transfer capacitances of 480 pF, 200 pF, and 12 pF respectively at 1 MHz.

Datasheet Summary
Powered by GS/AI

The D5030UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 250 MHz, with a push-pull configuration for 400W output at 50V and 175MHz. It features a ceramic package with a gold metallized flange, measuring 19.05 × 10.77 × 5.71 mm, and includes a beryllium oxide insulator requiring careful handling. The device offers a minimum power gain of 16 dB, drain efficiency of 50%, and a maximum junction temperature of 200°C with a thermal resistance of 0.3°C/W. It has a drain-source breakdown voltage of 125V, gate-source breakdown voltage of ±20V, and drain current of 24A per side. It is RoHS compliant and includes input, output, and reverse transfer capacitances of 480 pF, 200 pF, and 12 pF respectively at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D5030UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D5030UK
RF Power Transistor D5030UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D5030UK
Product Name RF Power Transistor
Output Power 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DMD1028 - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - MRF171AMP - Richardson RFPD
Specs
Output Power 45 watts
Power Gain 17 dB
Operating Frequency 30 to 200 MHz
View Details
RF Power Transistor - D2089UK - Richardson RFPD
Specs
Output Power 1 watts
Power Gain 8 dB
Operating Frequency 1 to 2000 MHz
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Output Power 50 watts
Power Gain 7.5 dB
Operating Frequency 400 to 1000 MHz
View Details