Richardson RFPD RF Power Transistor D2224UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2224UK is a silicon RF MOSFET in a SO8 package, measuring 4.06 mm by 5.08 mm, designed for RF power amplification in HF/VHF/UHF communications from 1 MHz to 1 GHz. It supports single-ended operation with a maximum drain-source breakdown voltage of 40 V, a gate-source breakdown voltage of ±20 V, and a continuous drain current of 8 A. The device dissipates up to 29 W with a maximum junction temperature of 200 °C and a thermal resistance of 6 °C/W. It offers high gain, low noise, low Cₕₑ₟, and load mismatch tolerance up to 20:1 at 850 MHz. The part is RoHS compliant and features gold metallization.

Datasheet Summary
Powered by GS/AI

The D2224UK is a silicon RF MOSFET in a SO8 package, measuring 4.06 mm by 5.08 mm, designed for RF power amplification in HF/VHF/UHF communications from 1 MHz to 1 GHz. It supports single-ended operation with a maximum drain-source breakdown voltage of 40 V, a gate-source breakdown voltage of ±20 V, and a continuous drain current of 8 A. The device dissipates up to 29 W with a maximum junction temperature of 200 °C and a thermal resistance of 6 °C/W. It offers high gain, low noise, low Cₕₑ₟, and load mismatch tolerance up to 20:1 at 850 MHz. The part is RoHS compliant and features gold metallization.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2224UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2224UK
RF Power Transistor D2224UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2224UK
Product Name RF Power Transistor
Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1022UK - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - DU2805S - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 11 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D5030UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 0.0 to 45 MHz
View Details