Smiths Interconnect, a Molex company Fixed Attenuators - High Power

Description
We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles. Features & Benefits Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles including chip, tab & cover, flange and coaxial models for use in both low and high power applications. These products are available in standard commercial product as well as high reliability versions. Substrates - BeO, AlN, and Alumina Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface Mount, Wire-Bondable and Coaxial Configurations
Request a Quote Datasheet
Description
We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles. Features & Benefits Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles including chip, tab & cover, flange and coaxial models for use in both low and high power applications. These products are available in standard commercial product as well as high reliability versions. Substrates - BeO, AlN, and Alumina Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface Mount, Wire-Bondable and Coaxial Configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
London, United Kingdom
Fixed Attenuators - High Power
Fixed Attenuators - High Power
We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles. Features & Benefits Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles including chip, tab & cover, flange and coaxial models for use in both low and high power applications. These products are available in standard commercial product as well as high reliability versions. Substrates - BeO, AlN, and Alumina Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface Mount, Wire-Bondable and Coaxial Configurations

We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles.

Features & Benefits

Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles including chip, tab & cover, flange and coaxial models for use in both low and high power applications. These products are available in standard commercial product as well as high reliability versions.

  • Substrates - BeO, AlN, and Alumina
  • Commercial and High Reliability Product Lines
  • Frequency Range from DC to 50 GHz
  • Attenuation Values from 0 to 30dB
  • Space and Military Qualified
  • Surface Mount, Wire-Bondable and Coaxial Configurations
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Attenuators
Product Name Fixed Attenuators - High Power
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details