RS Components, Ltd. RF Attenuators 7123006P

Description
TNC attenuator (M-F) 6 dB 50 Ohm
Request a Quote
Description
TNC attenuator (M-F) 6 dB 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7123006P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7123006P
RF Attenuators 7123006P
TNC attenuator (M-F) 6 dB 50 Ohm

TNC attenuator (M-F) 6 dB 50 Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7123006P
Product Name RF Attenuators
Frequency 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
RF Attenuators - 7123015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details