Qorvo Attenuators TGL2767-SM

Description
2-31 GHZ V VARIABLE ATTN, PKGD
Request a Quote Datasheet
Description
2-31 GHZ V VARIABLE ATTN, PKGD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Thief River Falls, MN, United States
2-31 GHZ V VARIABLE ATTN, PKGD

2-31 GHZ V VARIABLE ATTN, PKGD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-TGL2767-SM-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-FW-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers