UIY Inc. Coaxial Attenuator 2W 3GHz SMA UIYCA2AS3

Description
2W 3GHz SMA – Coaxial Attenuator
Request a Quote
Description
2W 3GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA2AS3 series comprises 2W coaxial attenuators with SMA connectors operating from DC to 3GHz, featuring 50 Ω impedance and a maximum VSWR of 1.15. Attenuation values range from 1 dB to 60 dB with tolerances specified up to ±1.8 dB depending on the model. All variants share the same mechanical dimensions of 25.6 mm in length and 32.1 mm in diameter, and use SMA-M/SMA-F connectors.

Datasheet Summary
Powered by GS/AI

The UIYCA2AS3 series comprises 2W coaxial attenuators with SMA connectors operating from DC to 3GHz, featuring 50 Ω impedance and a maximum VSWR of 1.15. Attenuation values range from 1 dB to 60 dB with tolerances specified up to ±1.8 dB depending on the model. All variants share the same mechanical dimensions of 25.6 mm in length and 32.1 mm in diameter, and use SMA-M/SMA-F connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 3GHz SMA
UIYCA2AS3
Coaxial Attenuator 2W 3GHz SMA UIYCA2AS3
2W 3GHz SMA – Coaxial Attenuator

2W 3GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AS3
Product Name Coaxial Attenuator 2W 3GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details