UIY Inc. Coaxial Attenuator 10W 26.5GHz UIYCA10AS265

Description
10W 26.5GHz – Coaxial Attenuator
Request a Quote
Description
10W 26.5GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA10AS265 series comprises 10W coaxial attenuators with a frequency range up to 26.5 GHz, featuring SMA-M/SMA-F connectors and 50 Ω impedance. Attenuation values include 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB, with VSWR ratings up to 1.35. The unit has a maximum length of 54.5 mm.

Datasheet Summary
Powered by GS/AI

The UIYCA10AS265 series comprises 10W coaxial attenuators with a frequency range up to 26.5 GHz, featuring SMA-M/SMA-F connectors and 50 Ω impedance. Attenuation values include 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB, with VSWR ratings up to 1.35. The unit has a maximum length of 54.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 26.5GHz
UIYCA10AS265
Coaxial Attenuator 10W 26.5GHz UIYCA10AS265
10W 26.5GHz – Coaxial Attenuator

10W 26.5GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS265
Product Name Coaxial Attenuator 10W 26.5GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details