RS Components, Ltd. RF Attenuators 2823270

Description
N 50O 10dB Attenuator ,N male to female,
Request a Quote
Description
N 50O 10dB Attenuator ,N male to female,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823270 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823270
RF Attenuators 2823270
N 50O 10dB Attenuator ,N male to female,

N 50O 10dB Attenuator ,N male to female,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823270
Product Name RF Attenuators
Frequency 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details
RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details
RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details