Qorvo 6GHz 5 BIT Attenuator RFSA3513TR7

Description
Attenuators .05-6GHz 5 BIT GCR 31dB Step 1dB Product overview: RFSA3513TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3513TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators .05-6GHz 5 BIT GCR 31dB Step 1dB Product overview: RFSA3513TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3513TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6GHz 5 BIT Attenuator
852-RFSA3513TR7
6GHz 5 BIT Attenuator 852-RFSA3513TR7
Attenuators .05-6GHz 5 BIT GCR 31dB Step 1dB Product overview: RFSA3513TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3513TR7 can be used for catalog matching and distributor lookup.

Attenuators .05-6GHz 5 BIT GCR 31dB Step 1dB Product overview: RFSA3513TR7 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3513TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 2312-RFSA3513TR7TR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 5-BIT, 31DB RANGE DSA

50-6000MHZ 5-BIT, 31DB RANGE DSA

Buy Now Datasheet
Attenuators - 2312-RFSA3513TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 5-BIT, 31DB RANGE DSA

50-6000MHZ 5-BIT, 31DB RANGE DSA

Buy Now Datasheet
Attenuators - 2312-RFSA3513TR7CT-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 5-BIT, 31DB RANGE DSA

50-6000MHZ 5-BIT, 31DB RANGE DSA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-RFSA3513TR7 2312-RFSA3513TR7TR-ND
Product Name 6GHz 5 BIT Attenuator Attenuators
Package Type Reel 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Jitter Attenuators - SI5342A-D13970-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers