Smiths Interconnect, a Molex company Thermopad®: Temperature Variable Attenuators

Description
Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band, featuring our patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion. The Thermopad can be used in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional couplers and diode detectors. Frequency Range from DC to 36 GHz Attenuation Values from 1 to 10dB Wire Bondable Connections Available Negative & Positive Coefficients of Attenuation Available Tape and Reel Packaging Available Space and Military Qualified Impedance 50 and 75 Ohms RoHS Compliant Option Available
Request a Quote Datasheet
Description
Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band, featuring our patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion. The Thermopad can be used in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional couplers and diode detectors. Frequency Range from DC to 36 GHz Attenuation Values from 1 to 10dB Wire Bondable Connections Available Negative & Positive Coefficients of Attenuation Available Tape and Reel Packaging Available Space and Military Qualified Impedance 50 and 75 Ohms RoHS Compliant Option Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
London, United Kingdom
Thermopad®: Temperature Variable Attenuators
Thermopad®: Temperature Variable Attenuators
Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band, featuring our patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion. The Thermopad can be used in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional couplers and diode detectors. Frequency Range from DC to 36 GHz Attenuation Values from 1 to 10dB Wire Bondable Connections Available Negative & Positive Coefficients of Attenuation Available Tape and Reel Packaging Available Space and Military Qualified Impedance 50 and 75 Ohms RoHS Compliant Option Available

Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications.

Features & Benefits

Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band, featuring our patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion. The Thermopad can be used in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional couplers and diode detectors.

  • Frequency Range from DC to 36 GHz
  • Attenuation Values from 1 to 10dB
  • Wire Bondable Connections Available
  • Negative & Positive Coefficients of Attenuation Available
  • Tape and Reel Packaging Available
  • Space and Military Qualified
  • Impedance 50 and 75 Ohms
  • RoHS Compliant Option Available
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Attenuators
Product Name Thermopad®: Temperature Variable Attenuators
Frequency 36 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details