Marki Microwave LLC WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz C20-1200WG

Description
The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 0.8 dB insertion loss and excellent 34 dB return loss. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.
Request a Quote Datasheet
Description
The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 0.8 dB insertion loss and excellent 34 dB return loss. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz - C20-1200WG - Marki Microwave LLC
Morgan Hill, CA, United States
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz
C20-1200WG
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz C20-1200WG
The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 0.8 dB insertion loss and excellent 34 dB return loss. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.

The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 0.8 dB insertion loss and excellent 34 dB return loss. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Waveguide Components
Product Number C20-1200WG
Product Name WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details