UIY Inc. WR19 (BJ500) - Waveguide to Coaxial Adapter UIYWTCWR19A

Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, with an insertion loss of 1.8 dB maximum, VSWR of 1.0, and a peak power handling of 100 W across the frequency range of 40 to 60 GHz. It features an 1.85mm-F coaxial connector and operates from -55°C to +85°C. The unit has a mechanical dimension of 25.000 mm in length and is constructed with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, with an insertion loss of 1.8 dB maximum, VSWR of 1.0, and a peak power handling of 100 W across the frequency range of 40 to 60 GHz. It features an 1.85mm-F coaxial connector and operates from -55°C to +85°C. The unit has a mechanical dimension of 25.000 mm in length and is constructed with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Shenzhen, China
WR19 (BJ500) - Waveguide to Coaxial Adapter
UIYWTCWR19A
WR19 (BJ500) - Waveguide to Coaxial Adapter UIYWTCWR19A
WR19 (BJ500) - Waveguide to Coaxial Adapter

WR19 (BJ500) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR19A
Product Name WR19 (BJ500) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details