kTB Solutions Standard Gain Horn Antennas NRHA159

Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NRHA159 is a standard gain horn antenna designed for operation between 4.64 GHz and 7.05 GHz with a WR-159 interface, offering gain options of 10 dB, 15 dB, or 20 dB and a maximum VSWR of 1.4. It features an aluminum construction and a FDP58 flange, with an operating temperature range of -55°C to +165°C. The antenna is available in multiple outline configurations, including Outline G with SMA female connector and N female connector options. Physical tolerances are held to ±0.5 mm.

Datasheet Summary
Powered by GS/AI

NRHA159 is a standard gain horn antenna designed for operation between 4.64 GHz and 7.05 GHz with a WR-159 interface, offering gain options of 10 dB, 15 dB, or 20 dB and a maximum VSWR of 1.4. It features an aluminum construction and a FDP58 flange, with an operating temperature range of -55°C to +165°C. The antenna is available in multiple outline configurations, including Outline G with SMA female connector and N female connector options. Physical tolerances are held to ±0.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Antennas - NRHA159 - kTB Solutions
San Jose, CA, United States
Standard Gain Horn Antennas
NRHA159
Standard Gain Horn Antennas NRHA159
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure

kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Standard Gain Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NRHA159
Product Name Standard Gain Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA40 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.89 to 5.33 GHz
VSWR 1.25 :1
View Details
Conical Horn Antennas - NCHA765 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 72.70 to 99.70 GHz
VSWR 1.25 :1
View Details
Broadband Horn Antennas - NDRHA-800-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.80 to 18.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details