5o.com Dual Junction Drop in Circulator 5o12101491

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator for RF power amplifier protection in the 1.5 to 3.0 GHz range, with 34 dB isolation, 1.0 dB maximum insertion loss, and 1.35 maximum VSWR. Packaged with a TAB connector, dimensions are 101.6 × 49.5 × 19 mm, impedance is 50 Ω, rated for 100 W forward and reverse power, operating temperature range is 0 to +70 °C, and storage temperature range is -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator for RF power amplifier protection in the 1.5 to 3.0 GHz range, with 34 dB isolation, 1.0 dB maximum insertion loss, and 1.35 maximum VSWR. Packaged with a TAB connector, dimensions are 101.6 × 49.5 × 19 mm, impedance is 50 Ω, rated for 100 W forward and reverse power, operating temperature range is 0 to +70 °C, and storage temperature range is -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12101491 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12101491
Dual Junction Drop in Circulator 5o12101491
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12101491
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0120200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1140401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details