AAEON Electronics, Inc. BP-214SG-P7

Description
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4”"x 10.2"(315mm x 260mm)
Description
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4”"x 10.2"(315mm x 260mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4”"x 10.2"(315mm x 260mm)

Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 2
  • PCI: 7
  • ISA: 6
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector:1
  • AT Power Connector: 1
  • Dimension: 12.4”"x 10.2"(315mm x 260mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-214SG-P7
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

6-slot Butterfly BP for 2U chassis - PCE-5B06V-00A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
J1/J2 Monolithic VME64 Backplane - LN - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
View Details
 - BP-206SP-P4-A10 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details