Aaeon Systems Inc. Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment BP-206SS-P4

Description
Applications Features Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)
Description
Applications Features Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment - BP-206SS-P4 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment
BP-206SS-P4
Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment BP-206SS-P4
Applications Features Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4"(134mm x 188mm)

Applications

Features

  • Master: PCISA
  • PCISA: 3
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4"(134mm x 188mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206SS-P4
Product Name Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details
Vector Electronics & Technology, Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus; VME64
Form Factor For 3U cards
View Details