Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology XTend4130

Description
The XTend4130 is a 3U VPX development backplane designed in accordance with OpenVPX™ system architecture specifications that supports one or two centralized switches for a single or dual star topology. When one switch is used, the XTend4130 provides a single star centralized switching topology. When two centralized switches are installed, the XTend4130 supports redundancy on both the control and data planes with a dual star implementation. The XTend4130 provides VITA 46.10 RTM connectors for each payload slot and switch slot, and supports up to two parallel VITA 62.0 power supplies. The XTend4130 also supports power sourced from a development DC-DC power supply. X-ES backplanes are available as an integrated component of our embedded systems, and are not sold separately. Features OpenVPX™-compliant Six 3U VPX payload slots Two 3U VPX switch slots in single or dual star topology Two VITA 62.0 power supply slots Supports development DC-DC power supply Fat Pipe data plane in dual star topology Ultra Thin Pipe control plane in dual star topology VITA 46.10 RTM support for all payload and switch slots 1.0 in. pitch Technical Specs Payload Slots Six 3U VPX payload slots Two x4 Fat Pipes per slot (data plane) Two x1 Ultra Thin Pipes per slot (control plane) Switch Slots Two 3U VPX switch slots Six x4 Fat Pipes per slot (data plane) Six x1 Ultra Thin Pipes per slot (control plane) Single star or dual star redundant switch configuration XChange3012-compatib le Power Slots Two VITA 62.0 power supply slots Supports development DC-DC power supply 12 V, 5 V, 3.3 V and ±12 V_AUX, 3.3 V_AUX VITA 46.10 RTM VITA 46.10 Rear Transition Module (RTM) connectors on each payload and switch slot for rear I/O Bandwidth Data plane routing supports up to 8 GBaud transfer rates Control plane routing supports up to 8 GBaud transfer rates Physical Dimension 3U VPX form factor 129 mm x 258 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XTend4130 is a 3U VPX development backplane designed in accordance with OpenVPX™ system architecture specifications that supports one or two centralized switches for a single or dual star topology. When one switch is used, the XTend4130 provides a single star centralized switching topology. When two centralized switches are installed, the XTend4130 supports redundancy on both the control and data planes with a dual star implementation. The XTend4130 provides VITA 46.10 RTM connectors for each payload slot and switch slot, and supports up to two parallel VITA 62.0 power supplies. The XTend4130 also supports power sourced from a development DC-DC power supply. X-ES backplanes are available as an integrated component of our embedded systems, and are not sold separately. Features OpenVPX™-compliant Six 3U VPX payload slots Two 3U VPX switch slots in single or dual star topology Two VITA 62.0 power supply slots Supports development DC-DC power supply Fat Pipe data plane in dual star topology Ultra Thin Pipe control plane in dual star topology VITA 46.10 RTM support for all payload and switch slots 1.0 in. pitch Technical Specs Payload Slots Six 3U VPX payload slots Two x4 Fat Pipes per slot (data plane) Two x1 Ultra Thin Pipes per slot (control plane) Switch Slots Two 3U VPX switch slots Six x4 Fat Pipes per slot (data plane) Six x1 Ultra Thin Pipes per slot (control plane) Single star or dual star redundant switch configuration XChange3012-compatib le Power Slots Two VITA 62.0 power supply slots Supports development DC-DC power supply 12 V, 5 V, 3.3 V and ±12 V_AUX, 3.3 V_AUX VITA 46.10 RTM VITA 46.10 Rear Transition Module (RTM) connectors on each payload and switch slot for rear I/O Bandwidth Data plane routing supports up to 8 GBaud transfer rates Control plane routing supports up to 8 GBaud transfer rates Physical Dimension 3U VPX form factor 129 mm x 258 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology
XTend4130
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology XTend4130
The XTend4130 is a 3U VPX development backplane designed in accordance with OpenVPX™ system architecture specifications that supports one or two centralized switches for a single or dual star topology. When one switch is used, the XTend4130 provides a single star centralized switching topology. When two centralized switches are installed, the XTend4130 supports redundancy on both the control and data planes with a dual star implementation. The XTend4130 provides VITA 46.10 RTM connectors for each payload slot and switch slot, and supports up to two parallel VITA 62.0 power supplies. The XTend4130 also supports power sourced from a development DC-DC power supply. X-ES backplanes are available as an integrated component of our embedded systems, and are not sold separately. Features OpenVPX™-compliant Six 3U VPX payload slots Two 3U VPX switch slots in single or dual star topology Two VITA 62.0 power supply slots Supports development DC-DC power supply Fat Pipe data plane in dual star topology Ultra Thin Pipe control plane in dual star topology VITA 46.10 RTM support for all payload and switch slots 1.0 in. pitch Technical Specs Payload Slots Six 3U VPX payload slots Two x4 Fat Pipes per slot (data plane) Two x1 Ultra Thin Pipes per slot (control plane) Switch Slots Two 3U VPX switch slots Six x4 Fat Pipes per slot (data plane) Six x1 Ultra Thin Pipes per slot (control plane) Single star or dual star redundant switch configuration XChange3012-compatib le Power Slots Two VITA 62.0 power supply slots Supports development DC-DC power supply 12 V, 5 V, 3.3 V and ±12 V_AUX, 3.3 V_AUX VITA 46.10 RTM VITA 46.10 Rear Transition Module (RTM) connectors on each payload and switch slot for rear I/O Bandwidth Data plane routing supports up to 8 GBaud transfer rates Control plane routing supports up to 8 GBaud transfer rates Physical Dimension 3U VPX form factor 129 mm x 258 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XTend4130 is a 3U VPX development backplane designed in accordance with OpenVPX™ system architecture specifications that supports one or two centralized switches for a single or dual star topology. When one switch is used, the XTend4130 provides a single star centralized switching topology. When two centralized switches are installed, the XTend4130 supports redundancy on both the control and data planes with a dual star implementation.

The XTend4130 provides VITA 46.10 RTM connectors for each payload slot and switch slot, and supports up to two parallel VITA 62.0 power supplies. The XTend4130 also supports power sourced from a development DC-DC power supply.

X-ES backplanes are available as an integrated component of our embedded systems, and are not sold separately.


Features

  • OpenVPX™-compliant
  • Six 3U VPX payload slots
  • Two 3U VPX switch slots in single or dual star topology
  • Two VITA 62.0 power supply slots
  • Supports development DC-DC power supply
  • Fat Pipe data plane in dual star topology
  • Ultra Thin Pipe control plane in dual star topology
  • VITA 46.10 RTM support for all payload and switch slots
  • 1.0 in. pitch

Technical Specs

Payload Slots

  • Six 3U VPX payload slots
  • Two x4 Fat Pipes per slot (data plane)
  • Two x1 Ultra Thin Pipes per slot (control plane)

Switch Slots

  • Two 3U VPX switch slots
  • Six x4 Fat Pipes per slot (data plane)
  • Six x1 Ultra Thin Pipes per slot (control plane)
  • Single star or dual star redundant switch configuration
  • XChange3012-compatible

Power Slots

  • Two VITA 62.0 power supply slots
  • Supports development DC-DC power supply
  • 12 V, 5 V, 3.3 V and ±12 V_AUX, 3.3 V_AUX

VITA 46.10 RTM

  • VITA 46.10 Rear Transition Module (RTM) connectors on each payload and switch slot for rear I/O

Bandwidth

  • Data plane routing supports up to 8 GBaud transfer rates
  • Control plane routing supports up to 8 GBaud transfer rates

Physical Dimension

  • 3U VPX form factor
  • 129 mm x 258 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Backplanes
Product Number XTend4130
Product Name 3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot BP for 6-slot chassis - PCE-5B06-03A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
PICMG 1.0 Industrial Backplane - PBP-13R4 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Board Function Passive Backplane
Bus / Standard PCI
Power Connectors ATX
View Details
Vector Electronics & Technology, Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus; VME64x
Form Factor For 6U cards
View Details
e2c 67 Backplane - 0941 UNC 010 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 247 mm (L)
View Details