Advantech PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 PCE-3B12-08A1E

Description
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 12-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x16, Two x1 PCI slot: Eight 32 bit/33MHz Size: 315 x 185 mm (12.4" x 7.28") Compactible with IPC chassis: ACP-4020 Ordering information: PCE-3B12-08A1E
Request a Quote Datasheet
Description
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 12-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x16, Two x1 PCI slot: Eight 32 bit/33MHz Size: 315 x 185 mm (12.4" x 7.28") Compactible with IPC chassis: ACP-4020 Ordering information: PCE-3B12-08A1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 - PCE-3B12-08A1E - Advantech
Cincinnati, OH, United States
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020
PCE-3B12-08A1E
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 PCE-3B12-08A1E
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 12-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x16, Two x1 PCI slot: Eight 32 bit/33MHz Size: 315 x 185 mm (12.4" x 7.28") Compactible with IPC chassis: ACP-4020 Ordering information: PCE-3B12-08A1E

PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020

  • 12-slot backplane for 14-slot half-sized chassis
  • Segments:1
  • One CPU card slot
  • PCIe slot: One x16, Two x1
  • PCI slot: Eight 32 bit/33MHz
  • Size: 315 x 185 mm (12.4" x 7.28")
  • Compactible with IPC chassis: ACP-4020
  • Ordering information: PCE-3B12-08A1E
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number PCE-3B12-08A1E
Product Name PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-03A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2516
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-276G2-00A3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel Q370
Processor Speed 2.1 to 3.7 GHz
View Details