Win Source Electronics Interface - Interface - Specialized - LTC6820IMS#PBF 784396-LTC6820IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784396-LTC6820IMS#PB F Series: isoSPI Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Isolated Communications Interface Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Family Name: LTC6820 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6820IMS#3ZZPBF; LTC6820IMS#3ZZTRPBF; LTC6820IMS#TRPBF; LTC6820HMS#3ZZTRPBF; Introduction Date: October 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784396-LTC6820IMS#PB F Series: isoSPI Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Isolated Communications Interface Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Family Name: LTC6820 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6820IMS#3ZZPBF; LTC6820IMS#3ZZTRPBF; LTC6820IMS#TRPBF; LTC6820HMS#3ZZTRPBF; Introduction Date: October 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820IMS#PBF - 784396-LTC6820IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820IMS#PBF
784396-LTC6820IMS#PBF
Interface - Interface - Specialized - LTC6820IMS#PBF 784396-LTC6820IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784396-LTC6820IMS#PB F Series: isoSPI Packaging: Tube Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Isolated Communications Interface Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Family Name: LTC6820 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6820IMS#3ZZPBF; LTC6820IMS#3ZZTRPBF; LTC6820IMS#TRPBF; LTC6820HMS#3ZZTRPBF; Introduction Date: October 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784396-LTC6820IMS#PBF
Series: isoSPI
Packaging: Tube
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Isolated Communications Interface
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: SPI
Family Name: LTC6820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC6820IMS#3ZZPBF; LTC6820IMS#3ZZTRPBF; LTC6820IMS#TRPBF; LTC6820HMS#3ZZTRPBF;
Introduction Date: October 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784396-LTC6820IMS#PBF
Product Name Interface - Interface - Specialized - LTC6820IMS#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1327CG#TRPBF - 125142-LTC1327CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details