Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW 1205198-LT1137AINW

Description
Manufacturer: Linear Technology Win Source Part Number: 1205198-LT1137AINW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205198-LT1137AINW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW - 1205198-LT1137AINW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW
1205198-LT1137AINW
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW 1205198-LT1137AINW
Manufacturer: Linear Technology Win Source Part Number: 1205198-LT1137AINW Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1205198-LT1137AINW
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205198-LT1137AINW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#TRPBF - 1060772-LTC1484IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LIMS8#TRPBF - 1063569-LTC4301LIMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1687CS#PBF - 119359-LTC1687CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details