Win Source Electronics Interface - Interface - Specialized - NJU7342RB1-TE1 1151025-NJU7342RB1-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151025-NJU7342RB1-T E1 Output Voltage: 450 mV Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151025-NJU7342RB1-T E1 Output Voltage: 450 mV Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU7342RB1-TE1
1151025-NJU7342RB1-TE1
Interface - Interface - Specialized - NJU7342RB1-TE1 1151025-NJU7342RB1-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151025-NJU7342RB1-T E1 Output Voltage: 450 mV Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151025-NJU7342RB1-TE1
Output Voltage: 450 mV
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1151025-NJU7342RB1-TE1
Product Name Interface - Interface - Specialized - NJU7342RB1-TE1
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1081ISW#PBF - 121308-LT1081ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC1955EUH#TRPBF - 715020-LTC1955EUH#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.7 V ~ 5.5 V
View Details
Interface - Interface - Specialized - LTC4318CUF#PBF - 784095-LTC4318CUF#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.25 V ~ 5.5 V
View Details