Win Source Electronics Interface - Interface - Specialized - ISP1183BSFA 1188695-ISP1183BSFA

Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188695-ISP1183BSFA Interface: Parallel Number of Pins: 32 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188695-ISP1183BSFA Interface: Parallel Number of Pins: 32 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISP1183BSFA - 1188695-ISP1183BSFA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISP1183BSFA
1188695-ISP1183BSFA
Interface - Interface - Specialized - ISP1183BSFA 1188695-ISP1183BSFA
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188695-ISP1183BSFA Interface: Parallel Number of Pins: 32 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188695-ISP1183BSFA
Interface: Parallel
Number of Pins: 32
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1188695-ISP1183BSFA
Product Name Interface - Interface - Specialized - ISP1183BSFA
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1321CSW#PBF - 121895-LTC1321CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1563-2IGN - 1207738-LTC1563-2IGN - Win Source Electronics
Specs
Supply Voltage Other; 2.7V ~ 11V~ ±2.7V ~ 5.5V
Package Type SSOP
View Details