Win Source Electronics Interface - Interface - Filters - Active - LTC1064CN 072426-LTC1064CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072426-LTC1064CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072426-LTC1064CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064CN
072426-LTC1064CN
Interface - Interface - Filters - Active - LTC1064CN 072426-LTC1064CN
Manufacturer: Linear Technology Win Source Part Number: 072426-LTC1064CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 072426-LTC1064CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 140kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 24-PDIP
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072426-LTC1064CN
Product Name Interface - Interface - Filters - Active - LTC1064CN
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#PBF - 1061032-LTC1690CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details