Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IN8 1207633-LTC1483IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207633-LTC1483IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207633-LTC1483IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IN8 - 1207633-LTC1483IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IN8
1207633-LTC1483IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IN8 1207633-LTC1483IN8
Manufacturer: Linear Technology Win Source Part Number: 1207633-LTC1483IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207633-LTC1483IN8
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207633-LTC1483IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IN8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details