Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - HV209FG 1182508-HV209FG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182508-HV209FG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182508-HV209FG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV209FG - 1182508-HV209FG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV209FG
1182508-HV209FG
Interface - Interface - Analog Switches - Special Purpose - HV209FG 1182508-HV209FG
Manufacturer: Supertex, Inc Win Source Part Number: 1182508-HV209FG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Supertex, Inc
Win Source Part Number: 1182508-HV209FG
Manufacturer Homepage: www.supertex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182508-HV209FG
Product Name Interface - Interface - Analog Switches - Special Purpose - HV209FG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW - 086915-LT1132ACSW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details