Win Source Electronics Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1072527-LTC4307IDD-1#PBF

Description
Win Source Part Number: 1072527-LTC4307IDD-1 #PBF Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Bulk Applications: I2C - Hotswap Standard Package: 1 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 8mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MCP2021-330E/MD; MCP2021T-330E/MD; MCP2021T-500E/MD; LTC4300A-3IDD#PBF; LT5581IDDB#TRMPBF; LTC4303IDD#PBF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4307IDD-1#PB F,ANALINLTC4307IDD-1 #PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072527-LTC4307IDD-1 #PBF Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Bulk Applications: I2C - Hotswap Standard Package: 1 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 8mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MCP2021-330E/MD; MCP2021T-330E/MD; MCP2021T-500E/MD; LTC4300A-3IDD#PBF; LT5581IDDB#TRMPBF; LTC4303IDD#PBF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4307IDD-1#PB F,ANALINLTC4307IDD-1 #PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1072527-LTC4307IDD-1#PBF
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1072527-LTC4307IDD-1#PBF
Win Source Part Number: 1072527-LTC4307IDD-1 #PBF Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Bulk Applications: I2C - Hotswap Standard Package: 1 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 8mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MCP2021-330E/MD; MCP2021T-330E/MD; MCP2021T-500E/MD; LTC4300A-3IDD#PBF; LT5581IDDB#TRMPBF; LTC4303IDD#PBF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4307IDD-1#PB F,ANALINLTC4307IDD-1 #PBF

Win Source Part Number: 1072527-LTC4307IDD-1#PBF
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Accelerator
Package: Bulk
Applications: I2C - Hotswap
Standard Package: 1
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 8mA
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10 pF
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP2021-330E/MD; MCP2021T-330E/MD; MCP2021T-500E/MD; LTC4300A-3IDD#PBF; LT5581IDDB#TRMPBF; LTC4303IDD#PBF;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LTC4307IDD-1#PBF,ANALINLTC4307IDD-1#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1072527-LTC4307IDD-1#PBF
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519CS#PBF - 1060800-LTC1519CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Filters - Active - LTC1067-50IS#TRPBF - 112757-LTC1067-50IS#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details