Win Source Electronics Interface - Interface - Telecom - CPC7691BA 1162866-CPC7691BA

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162866-CPC7691BA Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162866-CPC7691BA Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7691BA - 1162866-CPC7691BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7691BA
1162866-CPC7691BA
Interface - Interface - Telecom - CPC7691BA 1162866-CPC7691BA
Manufacturer: Clare, Inc. Win Source Part Number: 1162866-CPC7691BA Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162866-CPC7691BA
Manufacturer Homepage: www.clare.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162866-CPC7691BA
Product Name Interface - Interface - Telecom - CPC7691BA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG - 041251-LTC1545CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#PBF - 1063567-LTC4301LCMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details