Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF 1058778-LT1794IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058778-LT1794IFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058778-LT1794IFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF
1058778-LT1794IFE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF 1058778-LT1794IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058778-LT1794IFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058778-LT1794IFE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP-EP
Supply Voltage - Operating: 18V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1058778-LT1794IFE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1130ACN - 072210-LT1130ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR - 072625-LTC4300A-3IDD/TR - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details