Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ 1204972-LT1080CJ

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204972-LT1080CJ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Supplier Device Package: 18-CDIP Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: 18-CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1080 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204972-LT1080CJ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Supplier Device Package: 18-CDIP Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: 18-CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1080 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ
1204972-LT1080CJ
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ 1204972-LT1080CJ
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204972-LT1080CJ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Supplier Device Package: 18-CDIP Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: 18-CDIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1080 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204972-LT1080CJ
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Supplier Device Package: 18-CDIP
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: 18-CDIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LT1080
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1204972-LT1080CJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF - 1063752-LTC489ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details