Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA 1256957-SP213ECA

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256957-SP213ECA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256957-SP213ECA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA - 1256957-SP213ECA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA
1256957-SP213ECA
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA 1256957-SP213ECA
Manufacturer: Sipex Corporation Win Source Part Number: 1256957-SP213ECA Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256957-SP213ECA
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256957-SP213ECA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485IS8#PBF - 124879-LTC1485IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF - 116582-LTC4311CSC6#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#PBF - 1058013-LT1203CS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details