Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN 072186-LT1081CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072186-LT1081CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072186-LT1081CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN
072186-LT1081CN
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN 072186-LT1081CN
Manufacturer: Linear Technology Win Source Part Number: 072186-LT1081CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072186-LT1081CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072186-LT1081CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#TRPBF - 1063560-LTC4300A-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details